The LMV774MTX/NOPB is a high-performance, quad operational amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is an integral part of the company's extensive portfolio of amplifiers, designed to deliver superior performance for a wide variety of applications.
- Quad Operational Amplifier: Four individual amplifiers in a single package
- Supply Voltage: 2.7V to 5.5V
- Low Input Noise Voltage: 13nV/√Hz at 1kHz
- High Slew Rate: 1V/µs
- High Gain Bandwidth Product: 5.5MHz
- Rail-to-Rail Output Swing: Maximum dynamic range
- Built-in ESD Protection: Safeguards from static electricity damage
- Package: 14-pin TSSOP
- RoHS Compliant: Lead-free
The LMV774MTX/NOPB is a high-performance, quad operational amplifier that offers low noise, high speed, and rail-to-rail output swing. It is designed to deliver superior performance in a wide range of applications, while its compact and robust design ensures reliability and longevity.