EN
  • EN
  • DE

LMV771MG

Part No LMV771MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV771/LMV772/LMV772Q/LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.23pA
Voltage - Input Offset 250μV
Supply Current 600μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LMV771
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202248-LMV771MG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian LMV771MG CAD Model

Description

Product Overview: LMV771MG from Texas Instruments

The LMV771MG is a high-performance, low-noise operational amplifier from Texas Instruments designed to offer precision and stability in a variety of electronic applications. This op-amp is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance. It is particularly suitable for applications requiring low voltage noise, low input bias current, and low power consumption.

Key Features

  • Low Voltage Noise: The LMV771MG offers an impressive low voltage noise density of 5.8 nV/√Hz at 1 kHz, making it an excellent choice for audio applications and other noise-sensitive circuits.
  • Low Input Bias Current: With an input bias current of only 1 pA, this operational amplifier is ideal for applications where input current needs to be minimized, such as integrators or sensor amplifiers.
  • Power Efficiency: As part of the PowerWise® family, the LMV771MG is designed for low power consumption, with a supply current of just 1.4 mA. This makes it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: The device can operate with a supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The LMV771MG features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low supply voltage applications.

Applications

The versatility of the LMV771MG makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-operated devices
  • Audio and music instrumentation
  • Sensor amplification
  • Active filters
  • Medical instrumentation
  • Analog signal conditioning

Package and Quality

The LMV771MG comes in a space-saving SOT-23-5 package, which is ideal for compact designs. Texas Instruments ensures high-quality and reliability, making the LMV771MG a dependable choice for professional and consumer-grade applications alike.

In conclusion, the LMV771MG operational amplifier from Texas Instruments stands out with its low-noise performance, power efficiency, and versatile supply voltage range, making it a top choice for designers seeking a high-quality op-amp for their precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4396 $50.5540
245+ $0.4118 $100.8910
380+ $0.3979 $151.2020
545+ $0.3700 $201.6500
705+ $0.3561 $251.0505
880+ $0.3422 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess