EN
  • EN
  • DE

LMV762QMA/NOPB

Part No LMV762QMA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR PREC P-P 8-SOIC / Comparator Dual 5.25V Automotive 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 2
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 5 V
Voltage - Input Offset (Maximum) 0.2mV @ 5V
Current - Input Bias (Maximum) 50pA @ 5V
Maximum Quiescent Current 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 779575-LMV762QMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV762Q
Introduction Date July 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV762QMA/NOPB CAD Model

Description

Product Overview: LMV762QMA/NOPB

The LMV762QMA/NOPB is a high-precision, low-voltage comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This comparator is ideal for a wide range of applications that require precise voltage comparisons, such as threshold detection, level shifting, and signal monitoring in consumer electronics, industrial, automotive, and portable devices.

Key Features

  • Accuracy: The LMV762QMA/NOPB boasts a tight offset voltage of 1 mV (max) and a low input bias current, ensuring accurate voltage comparison and minimal error in the system.
  • Supply Voltage Range: It operates on a supply voltage range from 2.7V to 5.5V, making it compatible with a variety of low-voltage systems and allowing for flexible design options.
  • Low Power Consumption: With a quiescent current of just 800 µA, this comparator is optimized for battery-powered and portable applications where power efficiency is critical.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without oscillation and does not require an external pull-up resistor, simplifying design and reducing component count.
  • Speed: The LMV762QMA/NOPB provides a propagation delay of typically 200 ns, which is suitable for applications that require a balance between speed and power consumption.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Package: The device comes in an 8-pin VSSOP package, which is compact and space-saving for designs where board space is at a premium.

Applications

The LMV762QMA/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Signal line receivers
  • Threshold detectors for various sensors

With its precision performance and robust feature set, the LMV762QMA/NOPB from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient voltage comparison solution in their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess