The LMV762MM/NOPB is a high-quality, precision comparator from Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is part of Texas Instruments' broad portfolio of integrated circuits designed to meet a wide range of electronic requirements.
- Supply Voltage: 2.7V to 5.5V
- Input Offset Voltage: 1mV (max)
- Input Bias Current: 1nA (max)
- Output Stage: Push-pull output stage
- Independent Supply: Input and output can operate from 2.7V to 5.5V
- Package: 8-pin VSSOP
- Features: RoHS compliant, lead-free
- Applications: Zero-crossing detectors, level shifters, window comparators, battery-powered systems, handheld devices, and other portable applications