EN
  • EN
  • DE

LMV761MA/NOPB

Part No LMV761MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP PREC PUSH-PULL OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055754-LMV761MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV761MA/NOPB CAD Model

Description

LMV761MA/NOPB Product Image

The LMV761MA/NOPB is a high-precision voltage comparator designed and manufactured by Texas Instruments. This device is known for its reliability and accuracy in various applications that require voltage level detection and signal conditioning. The LMV761MA/NOPB is an essential component in systems where precision is paramount, such as industrial, automotive, and consumer electronics.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for both low and high voltage applications.
  • Low Input Offset Voltage: It boasts a low input offset voltage of 1 mV (typical), which ensures high accuracy in voltage detection.
  • Push-Pull Output: The LMV761MA/NOPB features a push-pull output stage that eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL and CMOS logic.
  • High Output Current: The device can sink or source up to 4 mA of output current, which is suitable for driving LEDs or other light loads directly.
  • Low Power Consumption: With a quiescent current of only 210 µA, the LMV761MA/NOPB is ideal for battery-powered and portable applications where power efficiency is critical.
  • Temperature Range: It operates over an extended industrial temperature range from -40°C to +125°C, ensuring consistent performance in harsh environments.
  • Package: The LMV761MA/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LMV761MA/NOPB is widely used in a variety of applications such as:

  • Threshold detection and level shifting
  • Window comparators
  • Battery chargers
  • Relay drivers
  • Zero-crossing detectors
  • Signal conditioning circuits

With its precision performance and robust design, the LMV761MA/NOPB from Texas Instruments is a go-to choice for engineers and designers looking for a reliable voltage comparator solution.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6251 $56.8785
75+ $1.3335 $100.0125
120+ $1.2918 $155.0160
160+ $1.2501 $200.0160
210+ $1.2085 $253.7850
280+ $1.0834 $303.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess