EN
  • EN
  • DE

TLV320AIC23BPWRG4

Part No TLV320AIC23BPWRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 081529-TLV320AIC23BPWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BPWRG4 CAD Model

Description

TLV320AIC23BPWRG4 Audio Codec from Texas Instruments

The TLV320AIC23BPWRG4 is a high-performance audio codec from Texas Instruments, designed to meet the demanding requirements of portable digital audio systems. This integrated circuit provides a complete audio solution that is both cost-effective and power-efficient, making it an ideal choice for a variety of applications including MP3 players, smartphones, tablets, and other multimedia devices.

Key Features:

  • Stereo Audio DAC: The device boasts a 24-bit digital-to-analog converter that ensures high-quality sound reproduction with a dynamic range of 90 dB and a signal-to-noise ratio of 98 dB, delivering crisp and clear audio.
  • Stereo Audio ADC: With a 24-bit analog-to-digital converter, the codec can capture audio with precision, featuring a 92 dB dynamic range and a signal-to-noise ratio of 90 dB, which is suitable for high-fidelity recording.
  • Low Power Consumption: Designed for portable applications, the TLV320AIC23BPWRG4 offers a low-power consumption mode, making it an energy-efficient choice for battery-powered devices.
  • Flexible Sampling Rates: The codec supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to cater to different audio quality requirements and standards.
  • Programmable Gain Amplifier: An on-chip programmable gain amplifier provides flexibility in adjusting input levels to optimize performance.
  • Multiple Audio Interfaces: It supports I²S, left-justified, right-justified, and DSP audio interface formats, offering versatility in system design.

Product Specifications:

The TLV320AIC23BPWRG4 operates over a supply voltage range of 2.7V to 3.6V, and it is available in a 28-terminal TSSOP PowerPAD package. Its integrated circuitry includes a headphone amplifier, line outputs, microphone inputs, and multiple analog input and output paths. The device also features a mute function for both the ADC and DAC, reducing power consumption when audio is not required.

Applications:

Given its high-quality audio processing capabilities and low power consumption, the TLV320AIC23BPWRG4 is suited for a range of applications, such as:

  • Portable and handheld audio systems
  • Smartphones and tablets
  • Multimedia docks and audio interfaces
  • Audio books and voice recorders

Overall, the TLV320AIC23BPWRG4 from Texas Instruments is a versatile and efficient solution for designers looking to integrate superior audio quality into their products with minimal power draw.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2687
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess