The LMV7235M7/NOPB is a high-quality, ultra-low power, low voltage comparator with an on-chip voltage reference designed and manufactured by Texas Instruments, a renowned global semiconductor company. This product is part of the company's LMV723x series of voltage comparators, known for their excellent performance and robustness.
- Power Supply: 2.7V to 5.5V
- Propagation Delay: 7 microseconds
- On-Chip Voltage Reference: 1.242V
- Applications: Battery-powered systems, threshold detectors, window comparators, relay driving, high accuracy precision systems
- Package: Micro SMD
- Temperature Range: -40°C to 85°C
Features:- Ultra-low power consumption
- Highly stable internal reference voltage
- RoHS compliant, lead-free