EN
  • EN
  • DE

LMV712IDGST

Part No LMV712IDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER LOW-NOISE HIGH-OUTPUT RRIO DUAL OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 5.5pA
Voltage - Input Offset 400μV
Operating Supply Current 1.17mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1202197-LMV712IDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMV712
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMV712IDGST CAD Model

Description

Introducing the LMV712IDGST from Texas Instruments

The LMV712IDGST is a state-of-the-art, low-noise, dual operational amplifier designed to meet the demands of high-performance audio and sensor applications. Manufactured by the renowned Texas Instruments, this op-amp is built with advanced semiconductor technology, ensuring superior reliability and functionality for a wide range of electronic circuits.

Key Features

  • Low Noise Performance: With a low voltage noise density of just 7.9 nV/√Hz at 1 kHz, the LMV712IDGST provides exceptional signal amplification without significant noise introduction, making it ideal for audio processing and other sensitive applications.
  • High Output Drive Capability: This op-amp can deliver a high output current, which is perfect for driving heavy loads while maintaining linearity and low distortion.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 2.7V to 5.5V, offering great flexibility in various power environments.
  • Rail-to-Rail Output: The LMV712IDGST features rail-to-rail output swing, which allows for maximum dynamic range especially when operating at lower supply voltages.
  • Low Power Consumption: It is designed for efficient power usage, which is crucial for battery-powered devices, ensuring longer operation times and energy savings.

Applications

The versatility of the LMV712IDGST makes it suitable for a plethora of applications. It is commonly used in:

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Audio Mixing Consoles
  • Smartphones and Portable Music Players
  • Active Filters
  • Sensor Interfaces

Package and Quality

Housed in an ultra-small VSSOP-8 (DGST) package, the LMV712IDGST is designed to fit into compact spaces without sacrificing performance. Texas Instruments' commitment to quality ensures that each op-amp meets rigorous standards, providing reliable and consistent performance across the board.

Whether you're designing professional audio equipment or looking for a reliable op-amp for sensor interfacing, the LMV712IDGST from Texas Instruments offers the perfect blend of low noise, high fidelity, and versatile operation, making it an excellent choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess