The LMV611MGX/NOPB from Texas Instruments is a high-performance, low-power, operational amplifier that offers superior performance in applications where power efficiency and miniaturization are key considerations. This operational amplifier is part of TI's LMV611 series, which is known for its exceptional quality and reliability.
- Supply Voltage Range: 2.7V to 5.5V
- Shutdown Mode: Reduces current consumption to 0.1uA
- Features: Rail-to-rail input and output, high gain bandwidth of 5.5MHz, high slew rate of 1.4V/µs
- Package: Ultra-small X2SON package
- Operating Temperature Range: -40°C to 125°C
In summary, the LMV611MGX/NOPB from Texas Instruments is a high-performance, low-power operational amplifier that offers a host of features, including shutdown mode, rail-to-rail input and output, and a small form factor.