EN
  • EN
  • DE

LMV604MTX/NOPB

Part No LMV604MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV60x 1-MHz, Low-Power, General-Purpose, 2.7-V Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 700μV
Operating Supply Current 107μA
Output Current per Channel 113mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1202169-LMV604MTX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV604
Introduction Date April 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV604MTX/NOPB CAD Model

Description

Introducing the LMV604MTX/NOPB from Texas Instruments

The LMV604MTX/NOPB is a high-performance, low-voltage quad operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's LMV family and is specifically engineered to offer a balance of low power consumption and high-speed operation, making it an ideal choice for battery-powered applications and portable devices.

With its low input bias currents, the LMV604MTX/NOPB is perfect for sensor interfaces, active filtering, and other applications requiring a high degree of precision and minimal power draw. The device operates at a voltage range of 2.7V to 5.5V, which allows for flexible integration into various circuit designs without the need for additional voltage regulation components.

Key Features:

  • Low Power Consumption: The LMV604MTX/NOPB is designed for power-sensitive applications, offering a typical quiescent current of just 100 µA per channel, which helps to extend battery life in portable devices.
  • Wide Supply Voltage Range: With an operating range from 2.7V to 5.5V, this op-amp provides design versatility for both single-supply and split-supply operations, making it suitable for a wide array of electronic systems.
  • High Output Drive Capability: Despite its low power consumption, the LMV604MTX/NOPB can drive up to 160 mA of load current, providing robust performance for a variety of applications.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances overall system accuracy and performance.
  • Rail-to-Rail Output: The op-amp's rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

The LMV604MTX/NOPB comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, minimizing space on the PCB and making it suitable for high-density mounting. Its industrial temperature range of -40°C to +125°C ensures reliable operation even in harsh environments.

Whether you are designing audio equipment, sensor conditioning circuits, or looking for a general-purpose op-amp for your next project, the LMV604MTX/NOPB by Texas Instruments is a versatile and efficient solution that will meet your needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6935 $51.1765
46+ $2.2101 $101.6646
71+ $2.1410 $152.0110
97+ $2.0720 $200.9840
125+ $2.0029 $250.3625
168+ $1.7957 $301.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,193 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess