EN
  • EN
  • DE

LMV324AIPWR

Part No LMV324AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 4 Circuit
Manufacturer Texas Instruments
Series LMV®
Package Reel - TR
Family Name LMV324
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV324AIPWR-ND, 296-51366-1, 296-51366-2, 296-51366-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851047-LMV324AIPWR
Ultra Librarian 3D Model Ultra Librarian LMV324AIPWR CAD Model

Description

Product Overview: LMV324AIPWR by Texas Instruments

The LMV324AIPWR is a high-performance, low-voltage, and low-power operational amplifier (op-amp) produced by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's LMV family and is particularly designed to operate with a single or dual supply voltage, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Supply Voltage: The LMV324AIPWR is capable of operating at a supply voltage range from 2.7V to 5.5V, which is conducive for various low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 220 µA per channel, this op-amp is optimized for power-sensitive designs, ensuring extended battery life and reduced power costs in your applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, allowing the output to swing within millivolts of the supply rails and thus maximizing the dynamic range in low-voltage applications.
  • Input Offset Voltage: It has a low input offset voltage, which minimizes errors and improves accuracy in precision applications.
  • Package Type: The LMV324AIPWR is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The versatility of the LMV324AIPWR allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Sensor interfaces
  • Portable and battery-operated devices
  • Analog filters
  • Medical instrumentation
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMV324AIPWR operational amplifier is no exception and is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding applications.

For detailed specifications, application notes, and support tools, customers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance with the LMV324AIPWR operational amplifier.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess