EN
  • EN
  • DE

LMV226UR/NOPB

Part No LMV226UR/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC DETECTOR RF W/CDMA 4USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -15dBm to 15dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 4-DSBGA
Win Source Part Number 1055645-LMV226UR/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV226UR/NOPB CAD Model

Description

The LMV226UR/NOPB is a high-performance, precision RF power detector designed and manufactured by Texas Instruments. This device is tailored for the accurate measurement of RF power in wireless systems and is a critical component for ensuring consistent performance in communication devices.

Key Features and Benefits

  • Frequency Range: The LMV226UR/NOPB operates over a broad frequency range, making it suitable for a variety of RF applications, including GSM, CDMA, WCDMA, and LTE systems.
  • Dynamic Range: It boasts an impressive dynamic range, allowing it to detect both low-level and high-level signals with high accuracy.
  • Temperature Stability: The device offers excellent temperature stability, ensuring reliable performance across different environmental conditions.
  • Low Power Consumption: Designed for efficiency, the LMV226UR/NOPB consumes minimal power, which is ideal for battery-powered devices and helps to extend device operation time.
  • Package: It comes in a compact, micro SMD package, which allows for a smaller footprint on the PCB and is easier to integrate into space-constrained designs.

Applications

Due to its versatility and high performance, the LMV226UR/NOPB is well-suited for a wide range of applications, including:

  • Power amplifier modules
  • Wireless handsets
  • RF power monitoring in telemetry systems
  • Base station equipment
  • Signal strength indication for receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV226UR/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical communication systems. The NOPB designation indicates that the product is lead-free, complying with RoHS regulations and reflecting TI's dedication to environmental responsibility.

Whether you're developing a new communication device or upgrading an existing system, the LMV226UR/NOPB from Texas Instruments offers the precision and durability needed to create a superior product.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess