EN
  • EN
  • DE

LMV1088RLX/NOPB

Part No LMV1088RLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 36-DSBGA (3.5x3.24)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-WFBGA, DSBGA
Case / Package 36-DSBGA (3.5x3.24)
Family Name LMV1088
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV1088RLX, LMV1088RLX-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923500-LMV1088RLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV1088RLX/NOPB CAD Model

Description

The LMV1088RLX/NOPB is a cutting-edge dual-input, far-field noise suppression microphone amplifier designed by Texas Instruments. It's an innovative solution tailored for small-form-factor applications in consumer electronics, providing superior audio clarity in environments with significant background noise.

Key Features

  • Far-Field Noise Suppression: Utilizing Texas Instruments' proprietary noise suppression technology, the LMV1088RLX/NOPB effectively minimizes background noise, enhancing the clarity of the desired audio signal even when the source is at a distance from the microphone.
  • Dual-Input Interface: The device supports two independent microphones, enabling differential audio input signals which are crucial for accurate noise cancellation and high-quality sound capture.
  • Low Power Consumption: Designed for battery-powered devices, it operates with minimal power draw, thus extending device usage between charges.
  • Adjustable Gain Settings: The amplifier provides configurable gain settings, allowing for optimal performance across various operating conditions and microphone sensitivities.
  • Robust Performance: The LMV1088RLX/NOPB is built to deliver consistent, reliable audio processing across a wide range of temperatures and environmental conditions, making it suitable for outdoor and indoor use.

Applications

This amplifier is ideal for a multitude of applications where clear audio capture is paramount, such as:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Conference Speakerphones
  • Security and Surveillance Systems
  • Voice-Controlled Systems and IoT Devices

Product Specifications

The LMV1088RLX/NOPB is offered in a compact package and is characterized by the following specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: LLP-14 (4x4)
  • RoHS Compliant

With its blend of performance, power efficiency, and noise suppression capabilities, the LMV1088RLX/NOPB stands out as a premier choice for manufacturers looking to improve the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess