The LMT86LP is a precision analog output CMOS integrated-circuit temperature sensor that operates over a -50°C to 150°C temperature range. Manufactured by Texas Instruments, this sensor is designed for high-accuracy temperature measurement with a typical accuracy of ±0.4°C at room temperature. The LMT86LP is part of a series of temperature sensors that offer a linear output proportional to the Celsius temperature and do not require any external calibration to provide typical accuracies.
Features
- Wide Operating Temperature Range: -50°C to 150°C provides flexibility for a variety of applications.
- High Accuracy: ±0.4°C typical accuracy at room temperature ensures reliable temperature readings.
- Low Power Consumption: Suitable for battery-powered applications with a quiescent current of 5.4 µA at 30 V.
- Output Voltage Scaling: 10 mV/°C scale factor for easy integration with analog-to-digital converters (ADCs).
- Small Package: Available in space-saving 5-pin SC70 and 6-pin SOT packages, ideal for space-constrained applications.
Applications
The LMT86LP is a versatile temperature sensor that can be used in a wide range of applications, including:
- Power-supply temperature monitoring
- Environmental monitoring
- Computer peripheral thermal protection
- Consumer electronics
- Industrial and automotive systems
Technical Specifications
| Parameter |
Value |
| Operating Temperature Range |
-50°C to 150°C |
| Accuracy |
±0.4°C (typical at 25°C) |
| Output Voltage Scaling |
10 mV/°C |
| Supply Voltage |
2.7 V to 5.5 V |
| Quiescent Current |
5.4 µA at 30 V |
| Package Options |
SC70-5, SOT-23-6 |
With its high accuracy, low power consumption, and compact form factor, the LMT86LP from Texas Instruments is an excellent choice for engineers and designers looking for a reliable temperature sensing solution.