EN
  • EN
  • DE

LMP91300YZRT

Part No LMP91300YZRT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE PROXIMTY SENSOR 20DSBGA / Inductive Proximity Sensor Analog Output 20-Pin DSBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 1
Operating Supply Voltage 6.5 V ~ 40 V
Voltage - Supply, Digital 6.5 V ~ 40 V
Package 20-WFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 779538-LMP91300YZRT
Popularity Medium
Supply and Demand Status Limited
Family Name LMP91300
Introduction Date October 09, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP91300YZRT CAD Model

Description

The LMP91300YZRT by Texas Instruments is a high-performance, precision integrated sensor AFE (Analog Front End) specifically designed for pH sensing and other electrochemical applications. This advanced sensor interface chip is part of Texas Instruments' LMP family, which is known for its reliability and accuracy in sensor signal conditioning.

Key Features

  • Advanced Sensor Interface: The LMP91300YZRT provides a complete signal path solution between a sensor and a microcontroller, generating a fully conditioned output signal that is proportional to the concentration of a specific chemical within an aqueous medium.
  • Configurable: It offers a high level of configurability, which allows it to support a wide range of sensor types and applications. Users can easily adjust gain settings, voltage levels, and other parameters to match specific sensor characteristics.
  • High Precision: With its precision analog-to-digital conversion and factory-calibrated 16-bit DAC (Digital-to-Analog Converter), the LMP91300YZRT ensures accurate sensor readings with minimal noise and interference.
  • Integrated Temperature Sensor: The inclusion of an on-chip temperature sensor allows for temperature compensation, which is crucial for many chemical sensing applications where readings can be affected by temperature fluctuations.
  • Low Power Consumption: Designed for efficiency, the LMP91300YZRT operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the LMP91300YZRT makes it an excellent choice for a variety of applications, including:

  • Industrial pH sensing for process control
  • Water quality monitoring in environmental systems
  • Medical diagnostics and health monitoring devices
  • Food and beverage quality control

Package and Availability

The LMP91300YZRT comes in a compact WSON-14 package, which is designed for space-constrained applications. It is available for purchase through Texas Instruments' official distributors, and detailed documentation, including datasheets and application notes, can be accessed through the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess