EN
  • EN
  • DE

LMP90097MHE/NOPB

Part No LMP90097MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 214.6SPS 28-TSSOP / AFE General Purpose 1 ADC 24bit 3.3V/5V 28-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 779533-LMP90097MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LMP90097
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90097MHE/NOPB CAD Model

Description

Introducing the LMP90097MHE/NOPB from Texas Instruments

The LMP90097MHE/NOPB is a state-of-the-art multi-channel, low-power 24-bit sensor A/D converter designed by Texas Instruments to deliver exceptional performance with precision sensing in industrial, automotive, and medical applications. This advanced product is part of Texas Instruments' LMP precision ADC family and offers a seamless interface for a variety of sensors, including pressure sensors, thermocouples, RTDs, and other transducers requiring high-resolution signal conversion.

At the heart of the LMP90097MHE/NOPB lies its ability to support up to seven differential or fourteen single-ended input channels, providing designers with the flexibility to accommodate multiple sensor types within a single device. This feature simplifies system design and helps reduce the overall component count, which can lead to cost savings and a reduced footprint on the PCB.

One of the key attributes of the LMP90097MHE/NOPB is its low power consumption, making it ideal for battery-powered and energy-efficient applications. The device operates within a supply voltage range of 2.7V to 5.25V, ensuring compatibility with a wide array of power supplies and minimizing power-related design constraints.

The LMP90097MHE/NOPB also boasts an impressive data rate of up to 1.6 kSPS (kilo-samples per second), allowing for rapid data acquisition without compromising the quality of the signal conversion. This high data rate is particularly beneficial in applications where real-time monitoring and fast response times are critical.

For ease of integration, the LMP90097MHE/NOPB features an SPI (Serial Peripheral Interface) that facilitates communication with microcontrollers and digital systems. Additionally, the device comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for space-constrained applications.

Overall, the LMP90097MHE/NOPB from Texas Instruments is an exceptional choice for engineers and designers looking for a reliable, high-performance A/D converter that can handle multiple sensor inputs with ease. Its combination of low power consumption, high data rate, and flexibility in channel configuration makes it a versatile component for a wide range of precision measurement solutions.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0588 $60.2940
11+ $9.8944 $108.8384
16+ $9.5852 $153.3632
22+ $9.2760 $204.0720
28+ $8.9668 $251.0704
38+ $8.0392 $305.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess