EN
  • EN
  • DE

LMP90079MHX

Part No LMP90079MHX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Multi-Channel, Low-Power 16-Bit Sensor AFE with True Continuous Background Calibration
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201854-LMP90079MHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90079MHX CAD Model

Description

Introducing the LMP90079MHX from Texas Instruments

The LMP90079MHX is a state-of-the-art, multi-channel, low-power 24-bit sensor A/D converter with a true continuous background calibration. This sophisticated product by Texas Instruments is designed to deliver high-performance data acquisition capabilities in a compact, surface-mount package. Its precision and efficiency make it an ideal choice for a wide range of applications, including industrial monitoring systems, medical equipment, and automation processes.

Key Features and Benefits

  • High-Resolution Data Conversion: With a 24-bit sigma-delta analog-to-digital converter (ADC), the LMP90079MHX ensures that the data captured from sensors is accurate and detailed, allowing for precise monitoring and control.
  • Multiple Input Channels: It supports up to seven single-ended or four differential input channels, enabling it to handle multiple sensor inputs simultaneously, which is essential for complex systems that require various data points.
  • Continuous Background Calibration: The device features a unique continuous background calibration mechanism that maintains accuracy over time and temperature, reducing the need for frequent manual calibrations.
  • Low Power Consumption: Designed with power efficiency in mind, the LMP90079MHX is suitable for battery-powered or energy-sensitive applications, helping to extend operational life and reduce power-related costs.
  • Programmable Data Rates: Users can set the data rate from 1.5 to 240 SPS (samples per second), which provides flexibility to optimize the trade-off between power consumption and speed based on the application's requirements.
  • Integrated Features: The device comes with an onboard temperature sensor and a burnout detection feature to ensure reliable operation and easy integration into system-level designs.
  • Robust Interface: It offers an SPI-compatible serial interface, which allows for straightforward communication with microcontrollers and digital systems.

Applications

The LMP90079MHX is versatile and can be utilized in various high-precision measurement scenarios. These include:

  • Process control and automation
  • Temperature and pressure monitoring systems
  • Medical instrumentation
  • Energy management
  • Environmental monitoring

With its combination of precision, flexibility, and low power consumption, the LMP90079MHX from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess