EN
  • EN
  • DE

LMP8646MKX/NOPB

Part No LMP8646MKX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Current Sense Amplifier 1 Circuit - SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LMP8646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-37396-2, 296-37396-1, -296-37396-1-ND, -LMP8646MKX/NOPB-ND, LMP8646MKX/NOPB-ND, 296-37396-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877676-LMP8646MKX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8646MKX/NOPB CAD Model

Description

Overview of Texas Instruments LMP8646MKX/NOPB

The LMP8646MKX/NOPB is a precision current sense amplifier manufactured by Texas Instruments. This high-quality component is designed to accurately measure current across shunt resistors in a variety of applications, ranging from power management to system monitoring. The device features a fixed gain of 50 V/V, providing a robust solution for current sensing applications.

Key Features

  • Wide Common-Mode Range: The LMP8646MKX/NOPB operates over a common-mode voltage range of 4.5 V to 76 V, making it suitable for high-voltage applications such as automotive and industrial systems.
  • High Accuracy: With its precision design, the amplifier offers an accurate current measurement solution, which is critical for maintaining system efficiency and safety.
  • Low Offset Voltage: The device boasts a low input offset voltage, which minimizes error in current measurement and enhances overall system performance.
  • Fixed Gain: A fixed gain of 50 V/V allows for easy implementation without the need for external gain-setting components, simplifying the design and reducing the bill of materials.
  • Temperature Range: The LMP8646MKX/NOPB is operational over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

  • Automotive systems
  • Battery management
  • Power supply monitoring
  • Overcurrent protection
  • Industrial automation systems

The LMP8646MKX/NOPB comes in a tiny, space-saving 6-pin SOT-23 package, which is ideal for compact designs where space is at a premium. Its robust design includes ESD protection and the ability to withstand transient events, ensuring durability and long-term stability.

With its combination of features, the LMP8646MKX/NOPB from Texas Instruments is an excellent choice for engineers looking for a reliable and accurate current sense amplifier for their design projects. The device's performance, coupled with Texas Instruments' reputation for quality, makes it a preferred component for precision current sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4279 $54.2790
20+ $5.0844 $101.6880
31+ $4.9126 $152.2906
44+ $4.5691 $201.0404
57+ $4.3973 $250.6461
71+ $4.2256 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,075 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess