EN
  • EN
  • DE

LMP8602MA/NOPB

Part No LMP8602MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series LMP®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMP8602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -LMP8602MA/NOPB-ND, LMP8602MA-ND, LMP8602MANOPB, LMP8602MA
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923471-LMP8602MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8602MA/NOPB CAD Model

Description

The LMP8602MA/NOPB is a precision, high-performance current-sense amplifier designed by Texas Instruments to offer a versatile solution for current monitoring in a wide range of applications. This integrated circuit (IC) is specifically engineered to accurately measure current across shunt resistors, translating it into a proportional voltage signal that can be easily read by analog-to-digital converters (ADCs) or other monitoring circuitry.

Key Features

  • High Accuracy: The LMP8602MA/NOPB boasts a precision amplification system, which ensures reliable and consistent readings for current measurement.
  • Wide Input Common-Mode Voltage Range: This device can handle a broad range of common-mode voltages, making it suitable for both low-side and high-side current sensing in various electronic systems.
  • Low Offset Voltage: It has a minimal offset voltage, which contributes to the accuracy of current measurements and reduces error margins.
  • Variable Gain Options: The amplifier provides selectable gain settings, allowing for flexibility in different application requirements and enhancing the adaptability of the device.
  • Low Power Consumption: Designed with power efficiency in mind, the LMP8602MA/NOPB operates with low quiescent current, ideal for battery-powered or energy-sensitive systems.

Applications

The LMP8602MA/NOPB is suitable for a variety of applications that require precise current monitoring. Some of these include:

  • Power management systems
  • Battery chargers
  • Automotive systems
  • Portable electronics
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LMP8602MA/NOPB is manufactured to high standards, ensuring both quality and reliability. The NOPB designation indicates that this product is lead-free ("No Lead"), which complies with global environmental standards and regulations.

Package and Availability

The LMP8602MA/NOPB comes in an 8-pin SOIC package, which is widely used and easily integrated into a variety of circuit boards. The device is available for order, and detailed technical documentation, including datasheets and application notes, can be found on the Texas Instruments website to support its integration into your designs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4719 $52.0785
36+ $2.8488 $102.5568
55+ $2.7597 $151.7835
75+ $2.6707 $200.3025
97+ $2.5817 $250.4249
130+ $2.3146 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess