EN
  • EN
  • DE

LMP8601QMAX/NOPB

Part No LMP8601QMAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 60KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.83 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Channel Output Current 48mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055505-LMP8601QMAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8601QMAX/NOPB CAD Model

Description

Introducing the LMP8601QMAX/NOPB from Texas Instruments

The LMP8601QMAX/NOPB is a precision, high-performance current sensing amplifier from Texas Instruments, designed to cater to a wide array of applications requiring accurate current measurement. This versatile component is a part of the LMP precision amplifier family and is particularly suited for power management systems, battery monitoring, and overcurrent protection circuits.

With its capability to sense small differential voltages across a shunt resistor in the presence of high common-mode voltages, the LMP8601QMAX/NOPB is an excellent choice for high-side current sensing applications. This feature allows for the accurate detection of current flow in systems with high common-mode voltages, such as automotive batteries and industrial equipment, without compromising measurement accuracy.

The device operates over a wide common-mode voltage range of 4.5V to 76V, which is essential for systems that experience large voltage swings or need to function in environments with high supply voltages. This wide voltage range also ensures compatibility with a broad spectrum of industrial and automotive grade applications, making it a highly versatile component for designers.

Another key feature of the LMP8601QMAX/NOPB is its precision gain configurations. Available in fixed gains of 20, 50, and 100 V/V, designers can select the appropriate gain setting to match the sensitivity requirements of their specific application, thereby optimizing performance and reducing the need for external calibration or additional circuitry.

Additionally, the LMP8601QMAX/NOPB comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its compact footprint allows for easier integration into existing designs without the need for significant layout changes.

With its robust design, the LMP8601QMAX/NOPB is also characterized by its extended temperature range of -40°C to 125°C, which ensures reliable operation under harsh environmental conditions. This temperature resilience makes it well-suited for automotive and industrial applications where temperature extremes are common.

In summary, the LMP8601QMAX/NOPB from Texas Instruments is a highly accurate, flexible, and reliable solution for current sensing applications. Its wide voltage range, precision gain settings, and robust design make it an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1648 $55.4832
20+ $5.0583 $101.1660
31+ $4.9002 $151.9062
43+ $4.7422 $203.9146
55+ $4.5841 $252.1255
73+ $4.1099 $300.0227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess