EN
  • EN
  • DE

LMP8601MA/NOPB

Part No LMP8601MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series LMP®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMP8601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8601MANOPB, *LM8601MA/NOPB, LMP8601MA-ND, -LMP8601MA-NDR, LMP8601MA, -LMP8601MA/NOPB-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923470-LMP8601MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8601MA/NOPB CAD Model

Description

Overview of LMP8601MA/NOPB

The LMP8601MA/NOPB is a precision current-sensing amplifier designed by Texas Instruments to cater to a wide range of applications requiring accurate current measurement. This high-performance product is part of TI's LMP precision amplifier family and is well-suited for systems that demand low input offset voltage, low input bias current, and high common-mode rejection ratio (CMRR).

Key Features

  • High Accuracy: The LMP8601MA/NOPB boasts an impressive gain accuracy, ensuring precise current measurement for both low-side and high-side applications.
  • Variable Gain: With a configurable gain set by external resistors, this amplifier provides flexibility for different current ranges, making it adaptable to various design requirements.
  • Wide Common-Mode Voltage Range: It operates over a broad common-mode voltage range, accommodating systems with higher voltages without compromising performance.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in current measurement and enhances system accuracy.
  • High CMRR: The high CMRR ensures that accuracy is maintained even in the presence of potential common-mode noise, which is critical in noisy electrical environments.

Applications

The LMP8601MA/NOPB is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Battery management systems
  • Overcurrent protection
  • Power management systems
  • Automotive systems

Package and Reliability

The LMP8601MA/NOPB comes in an 8-pin SOIC package, which is a standard footprint for easy integration into PCB designs. It is also characterized for extended temperature ranges, ensuring reliable performance in various operating conditions. With the NOPB (No Lead) designation, this device complies with RoHS regulations, making it a more environmentally friendly choice for electronic components.

Overall, the LMP8601MA/NOPB from Texas Instruments is a robust and reliable choice for designers looking to implement precise current-sensing solutions in their projects.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3249 $51.8988
29+ $3.5487 $102.9123
44+ $3.4378 $151.2632
61+ $3.3269 $202.9409
78+ $3.2160 $250.8480
105+ $2.8833 $302.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess