EN
  • EN
  • DE

LMP8350MA/NOPB

Part No LMP8350MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description Ultra-Low Distortion Fully-Differential Precision ADC Driver | IC AMP DIFFERENTIAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMP8350
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201819-LMP8350MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8350MA/NOPB CAD Model

Description

Product Overview: LMP8350MA/NOPB

The LMP8350MA/NOPB from Texas Instruments is a versatile, precision variable gain amplifier (VGA) designed to meet the needs of a wide array of signal processing applications. This high-performance component is well-suited for systems requiring precise amplification control, such as medical instrumentation, industrial process control, and communication systems.

Key Features

  • Wide Gain Range: The LMP8350MA/NOPB offers an adjustable gain range from -6 dB to 26 dB, allowing for fine-tuning to match specific system requirements.
  • High Linearity: With excellent linearity across its entire gain range, this amplifier ensures minimal distortion, making it ideal for precision applications.
  • Low Noise Performance: The device's low noise figure enhances the signal integrity, which is crucial for high-fidelity and sensitive signal processing tasks.
  • Flexible Power Supply: It operates over a wide supply voltage range from 2.7V to 5.5V, providing design flexibility for various power environments.
  • Robust Temperature Performance: The LMP8350MA/NOPB maintains stable performance over an extended temperature range, ensuring reliability in challenging conditions.

Applications

The LMP8350MA/NOPB's adaptable nature makes it an excellent choice for numerous applications, such as:

  • Test and measurement systems
  • Medical diagnostic equipment
  • Industrial monitoring and control
  • Audio and acoustic devices
  • Communication infrastructure

Product Specifications

This amplifier comes in a compact 8-pin SOIC package, which allows for easy integration into space-constrained designs. Its part number, LMP8350MA/NOPB, indicates that it is provided in a lead-free ("NOPB" for "No Lead (Pb)") package, reflecting Texas Instruments' commitment to environmental sustainability.

For designers and engineers looking for a reliable and adaptable variable gain amplifier, the LMP8350MA/NOPB from Texas Instruments stands out as a superior choice, offering precision, low noise, and high linearity to enhance the performance of sophisticated electronic systems.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess