EN
  • EN
  • DE

LMP7718MAX/NOPB

Part No LMP7718MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 88MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/μs
Gain Bandwidth Product (GBP) 88MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 10μV
Operating Supply Current 1.3mA
Channel Output Current 60mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055486-LMP7718MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7718MAX/NOPB CAD Model

Description

Product Overview: LMP7718MAX/NOPB

The LMP7718MAX/NOPB is a high-precision, low-noise operational amplifier (op-amp) designed and manufactured by Texas Instruments. This device is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance. It is particularly suitable for applications requiring low noise and low input bias current such as test and measurement equipment, medical instrumentation, and audio processing.

Key Features:

  • Low Noise Performance: The LMP7718MAX/NOPB boasts an ultra-low noise density of 2.7 nV/√Hz at 1 kHz, making it ideal for applications that are sensitive to electrical noise and require high signal fidelity.
  • High Precision: With an input offset voltage of just 150 µV and low input bias current of 3 pA, this op-amp ensures high accuracy in signal amplification and processing.
  • Wide Bandwidth: The device offers a gain bandwidth product of 17 MHz, allowing it to handle a broad range of frequencies without significant signal degradation.
  • Rail-to-Rail Output: The LMP7718MAX/NOPB can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, which provides flexibility in various circuit designs and applications.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Applications:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio Processing
  • Sensor Interfaces
  • Active Filter Blocks
  • Precision Data Acquisition Systems

The LMP7718MAX/NOPB is available in a 8-pin SOIC package, which is widely used and accepted in the industry for surface mount technology (SMT). It is also provided in a no-lead (NOPB) format, aligning with environmental standards that restrict the use of hazardous substances in electronic components.

With its exceptional performance characteristics and versatility, the LMP7718MAX/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the precision and quality of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5506 $53.2590
35+ $2.9133 $101.9655
54+ $2.8222 $152.3988
74+ $2.7312 $202.1088
95+ $2.6402 $250.8190
127+ $2.3670 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess