EN
  • EN
  • DE

SZMM5Z13VT5G

Part No SZMM5Z13VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD523 / Zener Diode 13.25 V 500 mW ±6.42% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 13.25 V
Tolerance ±6.42%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279735-SZMM5Z13VT5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z13VT5G CAD Model

Description

ON Semiconductor SZMM5Z13VT5G Zener Diode

The ON Semiconductor SZMM5Z13VT5G is a high-quality Zener diode designed to provide excellent voltage regulation with a sharp knee and low leakage current. This Zener diode is a surface-mount device encased in an SOD-123 flat lead package, which not only ensures compactness but also provides superior thermal performance and reliability.

Key Features:

  • Voltage Regulation: The SZMM5Z13VT5G offers a nominal Zener voltage of 13V, making it suitable for a variety of voltage regulation applications in consumer electronics, industrial equipment, and other electronic systems.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate power levels while maintaining its stability and performance.
  • High Surge Capability: It is designed to handle surge currents effectively, ensuring protection against voltage spikes and enhancing the durability of the electronic components it is paired with.
  • Low Leakage Current: The device features a low leakage current, which enhances its efficiency and reduces power loss, contributing to the overall energy-saving characteristics of the circuit.
  • Package: The SOD-123 package is not only small and lightweight but also offers excellent mechanical durability and environmental resistance, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that the SZMM5Z13VT5G is free from harmful substances such as lead, making it environmentally friendly and safe for use in a wide range of products.

Applications:

The ON Semiconductor SZMM5Z13VT5G is versatile and can be used in various applications, including:

  • Power management in consumer electronics like smartphones, tablets, and laptops.
  • Protection circuits in telecommunications equipment.
  • Voltage stabilization for sensors and other precision devices.
  • Automotive electronics where stable voltage is critical.
  • Industrial control systems requiring consistent voltage levels.

Overall, the SZMM5Z13VT5G Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation and protection needs in a wide array of electronic applications. Its robust design and compliance with environmental standards make it an ideal choice for designers looking to create sustainable and durable products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess