EN
  • EN
  • DE

LMP7717MFE/NOPB

Part No LMP7717MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35V/µs
Gain Bandwidth Product 88 MHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 10 µV
Current - Supply 1.15mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
HTSUS 0000.00.0000
Other Names TEXNSCLMP7717MFE/NOPB,2156-LMP7717MFE/NOPB
Standard Package 1
Win Source Part Number 1005230-LMP7717MFE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7717MFE/NOPB CAD Model

Description

Product Overview: LMP7717MFE/NOPB

The LMP7717MFE/NOPB is a high-precision, low-noise operational amplifier from Texas Instruments designed to provide optimal performance in a wide range of applications. This op-amp is part of TI's PowerWise® family, offering industry-leading power-to-performance ratios, which make it an excellent choice for battery-powered and energy-efficient systems.

Key Features

  • Low Noise: The LMP7717MFE/NOPB features an ultra-low noise density of 2.7 nV/√Hz at 1 kHz, making it ideal for sensitive applications such as medical instrumentation and professional audio equipment.
  • High Precision: With an offset voltage of only 125 µV and a gain bandwidth product of 17 MHz, this op-amp provides precise signal amplification for demanding applications.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 12V, accommodating various power sources and allowing for flexible design options.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Extended Temperature Range: This device is specified for operation from -40°C to +125°C, suitable for industrial environments.

Applications

The LMP7717MFE/NOPB's combination of low noise and high precision makes it well-suited for a variety of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Professional audio equipment
  • Active filter blocks
  • Analog-to-digital converter (ADC) buffer
  • Sensor amplification

Package and Quality

Enclosed in an 8-pin SOT-23 package, the LMP7717MFE/NOPB is designed for compact and space-constrained designs. Texas Instruments ensures high-quality standards, and the device is lead-free and RoHS compliant, adhering to environmental regulations.

With its excellent performance characteristics, the LMP7717MFE/NOPB operational amplifier from Texas Instruments stands out as a versatile component for high-precision, low-noise circuit designs, offering engineers a reliable and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9063 $52.3134
42+ $2.3846 $100.1532
65+ $2.3101 $150.1565
90+ $2.2356 $201.2040
116+ $2.1611 $250.6876
155+ $1.9375 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess