EN
  • EN
  • DE

LMP7711MKX

Part No LMP7711MKX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 17 MHz, Low Noise, CMOS Input Amplifier | IC OPAMP GP 1 CIRCUIT TSOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 11.5V/μs
Gain Bandwidth Product 17MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 10μV
Supply Current 1.15mA
Current - Output / Channel 66mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LMP7711
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201802-LMP7711MKX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7711MKX CAD Model

Description

The LMP7711MKX is a high-precision, low-noise operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), one of the industry leaders in analog and digital semiconductor technology. This particular op-amp is part of TI's PowerWise® family, which emphasizes energy-efficient performance without compromising on functionality or reliability.

Key Features

  • Low Noise Performance: The LMP7711MKX boasts an ultra-low noise density of 5.8 nV/√Hz at 1 kHz, making it an excellent choice for applications requiring high signal integrity.
  • High Precision: With an input offset voltage of just 0.2 mV and low input bias current, this op-amp ensures high accuracy in measurement and control systems.
  • Wide Bandwidth: It offers a gain bandwidth product of 17 MHz, which is suitable for a broad range of audio and data acquisition applications.
  • Rail-to-Rail Output: The LMP7711MKX can swing its output close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single-Supply Operation: It can operate from a single 2.7V to 5.5V power supply, which is ideal for battery-powered and portable applications.

Applications

The LMP7711MKX is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Sensor amplification and conditioning
  • Medical equipment
  • Audio processing
  • Analog-to-digital converter (ADC) drivers
  • Professional microphones

Package and Availability

The op-amp is available in a space-saving 6-pin SOT-23 package, which is suitable for compact PCB layouts. The part number LMP7711MKX refers specifically to the commercial grade product, which is available for immediate purchase and delivery through Texas Instruments' distribution network.

Quality and Support

As with all Texas Instruments products, the LMP7711MKX is backed by TI's commitment to high-quality manufacturing and customer support. TI provides extensive technical documentation, including datasheets, application notes, and design resources, to assist developers in integrating this op-amp into their designs with confidence.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3936 $50.2656
51+ $1.9640 $100.1640
79+ $1.9027 $150.3133
109+ $1.8413 $200.7017
141+ $1.7799 $250.9659
188+ $1.5958 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess