EN
  • EN
  • DE

LMP7709MA/NOPB

Part No LMP7709MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 5.9V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 37 µV
Current - Supply 2.9mA (x4 Channels)
Current - Output / Channel 86 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
HTSUS 0000.00.0000
Other Part Number 2156-LMP7709MA/NOPB,NATNSCLMP7709MA/NOPB
Standard Package 1
Win Source Part Number 1319865-LMP7709MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7709MA/NOPB CAD Model

Description

The LMP7709MA/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to meet a wide range of applications requiring accurate signal amplification. This device is part of TI's PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance.

Key Features

  • Low Offset Voltage: The LMP7709MA/NOPB boasts an ultra-low input offset voltage, typically 0.25 mV, which is ideal for applications that demand high precision and accuracy.
  • High Input Impedance: With an extremely high input impedance, this op-amp minimizes the loading effect on input signals, preserving signal integrity across a wide range of source impedances.
  • Wide Supply Range: This versatile amplifier operates from a supply voltage range of 2.7V to 12V, accommodating a variety of power environments and making it suitable for both single-supply and split-supply operations.
  • Low Noise: It features low voltage noise density, making it an excellent choice for applications where signal fidelity is crucial, such as audio and instrumentation.
  • Rail-to-Rail Output: The LMP7709MA/NOPB can swing its output voltage to within millivolts of the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.

Applications

The LMP7709MA/NOPB is suited for a wide array of applications, including:

  • Sensor amplification
  • Precision instrumentation
  • Active filters
  • Medical devices
  • Audio applications
  • Analog-to-digital converter (ADC) buffer

Package and Reliability

This operational amplifier is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free, highlighting Texas Instruments' commitment to environmental sustainability. Additionally, the device is characterized for extended temperature ranges, ensuring reliable performance in diverse operating conditions.

With its excellent precision, low power consumption, and robust design, the LMP7709MA/NOPB from Texas Instruments is a top-tier choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2241 $56.0169
20+ $5.1070 $102.1400
31+ $4.9474 $153.3694
42+ $4.7878 $201.0876
55+ $4.6282 $254.5510
73+ $4.1494 $302.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess