EN
  • EN
  • DE

HX8003DTN03

Part No HX8003DTN03
Manufacturer Maxim Integrated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063761-HX8003DTN03
Categories OEM Parts(F-I)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HX8003DTN03 CAD Model

Description

The Maxim Integrated HX8003DTN03 is a high-performance, low-power, mixed-signal integrated circuit designed to cater to a wide array of applications requiring precise analog and digital functionalities. This versatile IC is a testament to Maxim Integrated's commitment to providing innovative solutions that integrate essential features to streamline product design and enhance reliability.

Key Features

  • High Accuracy: The HX8003DTN03 boasts exceptional accuracy in its analog components, making it suitable for critical measurements and control systems.
  • Low Power Consumption: With power efficiency in mind, this IC minimizes energy usage, making it ideal for battery-powered devices and applications where power conservation is paramount.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Compact Size: Its small footprint allows for its use in space-constrained applications, enabling designers to create compact and portable devices.

Applications

The HX8003DTN03 is highly adaptable and can be used in various sectors, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Portable instrumentation
  • Consumer electronics
  • Automotive systems

Technical Specifications

Maxim Integrated ensures that the HX8003DTN03 meets rigorous industry standards, with specifications that include:

  • Operating Temperature Range: Specified for environments demanding a wide temperature range.
  • Durable Packaging: Available in robust packaging that withstands harsh conditions.
  • Interface Options: Offers flexible interfacing capabilities with other components in a system.

In summary, the Maxim Integrated HX8003DTN03 is a powerful and versatile IC that offers a blend of analog and digital functionality, designed to meet the stringent requirements of modern electronics. Whether for industrial, medical, automotive, or consumer applications, this IC stands out for its precision, efficiency, and integration, embodying Maxim Integrated's dedication to engineering excellence.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess