The LMP7702MAX/NOPB is an advanced and high-performing product from Texas Instruments, a global leader in the semiconductor industry. This product is a part of the company's Precision Amplifiers series, specifically designed to deliver unmatched performance and efficiency in a wide range of applications.
- Features: Dual general-purpose, rail-to-rail input and output precision amplifier
- Supply Voltage: 2.7V to 12V single supply, ±1.35V to ±6V dual supply
- Quiescent Current: 1.15mA per amplifier at 5V
- Benefits: High precision, power efficiency, extended operational range (-40°C to 125°C)
- Package: 8-pin SOIC
- Applications: Battery-powered systems, portable devices, precision measurement systems