EN
  • EN
  • DE

LMP7701MF

Part No LMP7701MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 37μV
Operating Supply Current 790μA
Channel Output Current 86mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055465-LMP7701MF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMP7701MF CAD Model

Description

Introducing the LMP7701MF Precision Amplifier

The LMP7701MF from Texas Instruments is a state-of-the-art precision operational amplifier that offers a perfect blend of features for a wide array of applications requiring high accuracy and low power consumption. This versatile amplifier is part of the LMP precision amplifier family and is designed to meet the demands of sophisticated electronic systems.

Key Features

  • Low Offset Voltage: The LMP7701MF boasts an ultra-low input offset voltage, which significantly reduces error in high precision applications.
  • Low Noise: With its low noise density, this amplifier is ideal for audio applications and other sensitive instrumentation that require minimal signal distortion.
  • Wide Supply Range: Operating from a supply range of 2.7V to 12V, the LMP7701MF is highly versatile and can be used in both single-supply and split-supply configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, making it suitable for driving ADCs or other high dynamic range devices.
  • CMOS Input: The CMOS input stage offers high impedance, which minimizes current draw and preserves signal integrity.
  • Power Saving: A power-saving shutdown feature allows the amplifier to be switched off, reducing power consumption when not in active use.

Applications

The LMP7701MF precision amplifier is designed for a wide range of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical instrumentation
  • Process control systems
  • Audio and high-fidelity systems

Package and Quality

Encased in a small SOT-23 package, the LMP7701MF is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is subjected to rigorous testing to guarantee performance, reliability, and durability.

Conclusion

With its precision performance, low power operation, and flexible supply voltage range, the LMP7701MF from Texas Instruments represents a robust solution for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for industrial, medical, or consumer applications, the LMP7701MF delivers the quality and reliability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4925 $52.3425
49+ $2.0452 $100.2148
76+ $1.9813 $150.5788
105+ $1.9173 $201.3165
135+ $1.8534 $250.2090
181+ $1.6617 $300.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,871 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess