EN
  • EN
  • DE

LMP7701MA/NOPB

Part No LMP7701MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R I/O 12V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.1 V/μs
GBP - Gain Bandwidth Product 2.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 37μV
Operating Supply Current 790μA
Output Current per Channel 86mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779507-LMP7701MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMP7701
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7701MA/NOPB CAD Model

Description

Product Overview: LMP7701MA/NOPB

The LMP7701MA/NOPB is a versatile precision operational amplifier (op-amp) from Texas Instruments, designed to meet the requirements of a wide range of applications. This op-amp is part of the LMP precision amplifier family that offers a balance of low offset voltage, low input bias current, and low power consumption, making it an excellent choice for sensor interfaces, medical equipment, and industrial process control.

Key Features

  • Low Input Offset Voltage: The LMP7701MA/NOPB boasts an impressive low input offset voltage, which enhances the accuracy of the signal processing in precision applications.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for applications requiring high input impedance, ensuring minimal disturbance to the signal source.
  • Single Supply Operation: Designed to operate from a single supply voltage ranging from 2.7V to 12V, the LMP7701MA/NOPB provides flexibility in various system designs.
  • Low Power Consumption: The device offers a low power consumption profile, which is critical for battery-powered and energy-efficient applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Extended Temperature Range: It operates over an extended industrial temperature range, making it reliable in environments with varying temperatures.

Applications

The LMP7701MA/NOPB is ideal for a range of applications, including:

  • Portable medical devices
  • Test and measurement equipment
  • Data acquisition systems
  • Process control and automation
  • Active filtering

Package and Quality

The LMP7701MA/NOPB comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT). The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers who are mindful of reducing hazardous substances in their products.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4746 $52.1190
36+ $2.8510 $102.6360
55+ $2.7619 $151.9045
75+ $2.6728 $200.4600
97+ $2.5837 $250.6189
130+ $2.3164 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess