EN
  • EN
  • DE

RT9184A-8NCS

Part No RT9184A-8NCS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301220-RT9184A-8NCS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9184A-8NCS CAD Model

Description

The RT9184A-8NCS is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage, even with variations in input voltage and load current. This LDO regulator is ideal for battery-powered devices and applications where low noise and high efficiency are crucial.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered handheld devices.
  • Wireless Communication: WiFi modules, Bluetooth devices, and other wireless transceivers.
  • Audio Equipment: Amplifiers, DACs, and other audio processing circuits.
  • Power Management: Power supplies for microcontrollers, DSPs, and other digital ICs.
  • Industrial Control Systems: Providing stable voltage for sensitive analog and digital circuits.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • High Output Accuracy: Provides a precise and stable output voltage, minimizing performance variations.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over Current Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Over Temperature Protection: Shuts down the regulator to prevent overheating and damage.
  • Stable with Ceramic Capacitors: Can be used with ceramic capacitors, which are smaller and more cost-effective than other types of capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9184A-8NCS help to extend the battery life of portable devices.
  • Improved System Performance: The stable and accurate output voltage improves the performance and reliability of the system.
  • Reduced Noise: The low noise characteristics of the regulator minimize interference with sensitive analog circuits.
  • Enhanced Protection: The overcurrent and over temperature protection features protect the regulator and the load from damage.
  • Smaller Footprint: Use of ceramic capacitors enables a smaller and more compact design.

The RT9184A-8NCS is typically available in a small surface-mount package, making it easy to integrate into space-constrained applications. Its robust protection features and high performance make it a reliable and efficient solution for a wide range of power management needs. The specific voltage for the -8NCS is dependent on the exact datasheet, and should be confirmed before use. Generally, these LDOs provide a fixed output voltage. Its small size and low power consumption make it an ideal choice for modern electronic designs. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Sierra Wireless
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess