EN
  • EN
  • DE

LMP2022MA/NOPB

Part No LMP2022MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift, Low-Noise, EMI-Hardened Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Zero-Drift
Slew Rate 2.6V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.4μV
Supply Current 1.1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMP2022
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201736-LMP2022MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP2022MA/NOPB CAD Model

Description

The LMP2022MA/NOPB is a state-of-the-art precision operational amplifier produced by Texas Instruments, renowned for its high accuracy and low power consumption. This precision op-amp is a part of TI's LMP family, which stands for "Low-Noise, Monolithic Precision," indicating a focus on delivering top-notch performance in noise-sensitive applications.

Designed with advanced semiconductor technology, the LMP2022MA/NOPB features a CMOS input stage that ensures a low input bias current, typically around 20 fA, which is crucial for high-impedance sensor applications and precision measurement systems. The device operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single-supply and dual-supply operations, and suitable for battery-powered devices and portable equipment.

One of the key strengths of the LMP2022MA/NOPB is its low input offset voltage, which is specified at 25 µV (max) at 25°C. This low offset voltage minimizes error in precision applications, ensuring accurate signal amplification. Additionally, the operational amplifier boasts a low temperature drift, further enhancing its stability and reliability over a wide temperature range.

The LMP2022MA/NOPB also features a rail-to-rail output swing, which provides the maximum dynamic range, especially beneficial in low-voltage applications. Its low noise density of 11 nV/√Hz at 1 kHz makes it an excellent choice for audio applications, medical instrumentation, and other noise-sensitive electronics.

Furthermore, this operational amplifier has a wide bandwidth of 3 MHz and a slew rate of 1.6 V/µs, allowing for fast and accurate response in closed-loop systems. The LMP2022MA/NOPB is available in an 8-pin SOIC package, and its NOPB designation indicates that it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the LMP2022MA/NOPB from Texas Instruments is a high-precision, low-noise operational amplifier that is ideally suited for a broad range of applications, including test and measurement systems, sensor interfaces, and professional audio equipment. Its exceptional performance and low power consumption make it a smart choice for designers seeking to optimize their systems for accuracy and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5078 $52.7730
85+ $1.2372 $105.1620
130+ $1.1985 $155.8050
175+ $1.1599 $202.9825
225+ $1.1212 $252.2700
300+ $1.0052 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess