EN
  • EN
  • DE

LMP2021MFE/NOPB

Part No LMP2021MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift, Low-Noise, EMI-Hardened Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 2.6 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.4μV
Operating Supply Current 1.1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1201732-LMP2021MFE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2021
Introduction Date November 06, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP2021MFE/NOPB CAD Model

Description

Introducing the LMP2021MFE/NOPB from Texas Instruments

The LMP2021MFE/NOPB is a state-of-the-art precision operational amplifier designed by Texas Instruments to meet the demands of high-accuracy and low-noise applications. This precision op-amp is an ideal choice for a wide range of products, including medical instruments, sensor interfaces, and industrial process controls, where performance and reliability are of the utmost importance.

Key Features

  • Zero Drift Architecture: The LMP2021MFE/NOPB boasts a zero-drift architecture, which ensures that the offset voltage does not drift over time or with variations in temperature, providing a stable and reliable performance throughout its operational life.
  • Low Input Offset Voltage: With an ultra-low input offset voltage, this op-amp delivers high accuracy in signal amplification, making it perfect for precision applications.
  • Low Noise: It features low noise density, which makes it an excellent choice for applications that require a clean and precise signal amplification.
  • Power Efficiency: The device operates with a low supply current, making it energy-efficient and suitable for battery-powered applications.
  • Extended Temperature Range: The LMP2021MFE/NOPB is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Single-Supply Operation: It is capable of single-supply operation, which simplifies the power supply design and reduces system complexity.

Package and Quality

The LMP2021MFE/NOPB comes in a compact 8-pin SMD package, which allows for space-saving PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of the industry, ensuring a high level of performance and durability.

Applications

With its precision and low-noise characteristics, the LMP2021MFE/NOPB is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Temperature sensing and control systems
  • Electronic scales and precision measurement devices
  • Industrial automation and process control
  • Analog-to-digital converter (ADC) buffer

Overall, the LMP2021MFE/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3161 $53.0576
33+ $3.1063 $102.5079
50+ $3.0013 $150.0650
72+ $2.7915 $200.9880
94+ $2.6865 $252.5310
117+ $2.5816 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess