EN
  • EN
  • DE

SRV05-4-LF-T7

Part No SRV05-4-LF-T7
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 192774-SRV05-4-LF-T7
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SRV05-4-LF-T7 CAD Model

Description

The SRV05-4-LF-T7 is a Transient Voltage Suppression (TVS) diode array from Littelfuse, designed to protect sensitive electronic equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device offers robust overvoltage protection in a small surface-mount package, making it ideal for portable devices and other applications where board space is limited.

Applications:

  • Protection of I/O interfaces in mobile phones and smartphones.
  • Safeguarding data lines in tablets and portable media players.
  • Protecting USB ports in computers and peripherals.
  • Protection of Ethernet ports.
  • Protecting buttons and keypads.

Features:

  • Low clamping voltage to protect sensitive electronics.
  • Low capacitance, making it suitable for high-speed data lines.
  • ESD protection exceeding IEC 61000-4-2 level 4.
  • EFT protection exceeding IEC 61000-4-4.
  • Small surface mount package.
  • Lead-free and RoHS compliant.

Benefits:

  • Enhanced reliability of electronic devices by protecting them from ESD and surge events.
  • Reduced downtime and repair costs associated with equipment failure due to overvoltage conditions.
  • Improved system performance by minimizing signal distortion caused by capacitance.
  • Compliance with industry standards for ESD and surge protection.
  • Easy integration into existing designs due to small footprint.

Technical Specifications:

The SRV05-4-LF-T7 features a standoff voltage of 5V. It can handle a peak pulse current of several amperes, depending on the pulse waveform. Its low capacitance ensures minimal signal degradation at high data rates. The device is housed in an SOT-23-6 package. It is also compliant with environmental regulations, being lead-free and RoHS compliant. The specific clamping voltage characteristics depend on the surge current level, and detailed information can be found in the Littelfuse datasheet. The device operates over a wide temperature range, suitable for various environmental conditions. The typical capacitance is very low, making it suitable for high speed data applications.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess