EN
  • EN
  • DE

LMP2015MFE/NOPB

Part No LMP2015MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 0.12 µV
Current - Supply 930µA
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMP2015
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 877655-LMP2015MFE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP2015MFE/NOPB CAD Model

Description

Product Overview: LMP2015MFE/NOPB

The LMP2015MFE/NOPB is a precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance op-amp is part of TI's LMP family, known for its low noise and low power consumption, making it an ideal choice for a wide range of applications that require accurate signal amplification.

Key Features

  • Precision Amplification: The LMP2015MFE/NOPB offers excellent precision with very low input offset voltage and offset voltage drift, ensuring signal integrity and stability over temperature variations.
  • Low Noise: With its low noise density, the LMP2015MFE/NOPB is suitable for applications that demand a high signal-to-noise ratio, such as audio and instrumentation.
  • Power Efficiency: The device boasts a low power consumption, which is critical for battery-powered and portable devices where energy efficiency is paramount.
  • Rail-to-Rail Output: The op-amp can swing its output voltage very close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: The LMP2015MFE/NOPB is designed to operate from a single supply voltage, simplifying the power supply design and making it suitable for a wide range of applications.
  • Robust Packaging: The device comes in a compact 8-pin SMD package, which is ideal for space-constrained applications.

Applications

The versatility of the LMP2015MFE/NOPB makes it well-suited for numerous applications across various industries. Some common uses include:

  • Medical instrumentation where precision and reliability are critical.
  • Industrial control systems that require accurate signal processing.
  • Portable and battery-operated devices due to its low power consumption.
  • Audio equipment, benefiting from the op-amp's low noise characteristics.
  • Sensor interfaces and data acquisition systems where signal integrity is essential.

With its combination of precision, low noise, and power efficiency, the LMP2015MFE/NOPB from Texas Instruments stands out as a high-quality component for designers and engineers looking to enhance their electronic designs. Its robust packaging and compatibility with standard manufacturing processes make it a reliable and easy-to-integrate option for a multitude of advanced electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess