EN
  • EN
  • DE

LMK6HA10000ADLFT

Part No LMK6HA10000ADLFT
Manufacturer Texas Instruments
Catalog Oscillators
Description SILICONE OSC XO 100.0000MHZ HCSL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Base Resonator Silicon
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output HCSL
Voltage - Supply 2.5V ~ 3.3V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 82mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Supplier Device Package 6-VSON (2.5x2)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.039\
Ultra Librarian 3D Model Ultra Librarian LMK6HA10000ADLFT CAD Model

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess