EN
  • EN
  • DE

LMK60A0-148M50SIAT

Part No LMK60A0-148M50SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 148.5MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 148.5MHz 6-QFM (7x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (7x5)
Family Name LMK60A0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47587-6, 296-47587-2, LMK60A0-148M50SIAT-ND, 296-47587-1, -LMK60A0
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923438-LMK60A0-148M50SIAT
Ultra Librarian 3D Model Ultra Librarian LMK60A0-148M50SIAT CAD Model

Description

Introducing the LMK60A0-148M50SIAT from Texas Instruments

The LMK60A0-148M50SIAT is a precision low-noise oscillator (LNO) from Texas Instruments, designed to deliver high-performance frequency reference solutions for a wide array of applications. This device is part of TI's extensive clock and timing solutions, offering a stable and reliable clock source that is crucial for digital circuits in today's advanced electronic systems.

Key Features

  • Frequency: The device comes with a fixed output frequency of 148.5 MHz, which is ideal for applications requiring a high-precision clock source.
  • Low Phase Jitter: It exhibits exceptionally low phase jitter, typically less than 1 ps RMS, making it suitable for high-speed digital signal processing and communication systems where signal integrity is paramount.
  • Supply Voltage: The LMK60A0-148M50SIAT operates from a single supply voltage of 3.3V, ensuring compatibility with a broad range of digital systems and minimizing power requirements.
  • Package: Housed in a compact surface-mount package, it is designed for space-constrained applications without compromising on performance.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance over a wide temperature range, which is critical for applications subjected to varying environmental conditions.
  • Output Format: It provides a low-voltage differential signaling (LVDS) output, which allows for high-speed data transmission with reduced power consumption and less electromagnetic interference (EMI).

Applications

The LMK60A0-148M50SIAT is versatile and can be used in various high-end applications, including:

  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Telecommunication infrastructure
  • High-performance computing and data centers
  • Medical imaging and diagnostics equipment

With its precision and low-noise characteristics, the LMK60A0-148M50SIAT from Texas Instruments stands out as a top choice for engineers and designers looking for a reliable clock source to enhance the performance and stability of their electronic systems. Its integration into your design ensures that your system will operate with the accuracy and consistency required for today's demanding applications.

You May Also Be Interested in

HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.5397

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2334 $54.7002
7+ $14.9608 $104.7256
11+ $14.4933 $159.4263
15+ $14.0257 $210.3855
19+ $13.5582 $257.6058
25+ $12.1556 $303.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess