EN
  • EN
  • DE

LMK05028RGCR

Part No LMK05028RGCR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 64VQFN / Clock Synchronizer IC 200MHz, 750MHz 2 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Clock Synchronizer
PLL Yes
Input CML, HCSL, LVDS, LVPECL
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 2
Frequency - Max 200MHz, 750MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number LMK05028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353410-LMK05028RGCR
Ultra Librarian 3D Model Ultra Librarian LMK05028RGCR CAD Model

Description

The LMK05028RGCR from Texas Instruments is a highly sophisticated network synchronizer clock designed to meet the stringent requirements of complex communication systems. This precision device is engineered to provide low-noise, high-performance clock synchronization suitable for telecommunications, data communications, and networking equipment.

Key Features

  • Advanced Timing Features: The LMK05028RGCR comes with an integrated Digital PLL (DPLL) and two high-performance analog PLLs (APLLs), enabling it to deliver superior jitter cleaning and synchronization for various signal types.
  • Multiple Outputs: It boasts 28 output clocks that can be configured to support various output frequencies, making it highly versatile for different network protocols and interface standards.
  • Flexible Input Options: With support for up to 5 differential or 10 single-ended inputs, the device can handle a wide range of input frequencies, providing flexibility in interfacing with different clock sources.
  • Hitless Switching: The LMK05028RGCR features hitless switching capabilities, ensuring seamless transitions between clock inputs without causing any disruption in the output clocks.
  • Robust Performance: The device operates over an industrial temperature range and is housed in a 64-pin VQFN package, offering robust performance in challenging environments.

Applications

The LMK05028RGCR is ideal for various applications that require high-performance clock management, including but not limited to:

  • Wired and wireless infrastructure
  • Data center and enterprise networking
  • Broadcast video
  • Test and measurement systems

Technical Specifications

At the heart of the device lies Texas Instruments' cutting-edge clocking technology, ensuring low phase noise and high reliability. The LMK05028RGCR operates on a single 3.3V supply, and its power consumption is optimized for energy efficiency without compromising on performance.

Ordering Information

The product is available in a compact, surface-mount package with the part number LMK05028RGCR. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9428 $52.9428
3+ $43.4403 $130.3209
4+ $42.0828 $168.3312
5+ $40.7253 $203.6265
7+ $39.3678 $275.5746
9+ $35.2952 $317.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess