EN
  • EN
  • DE

LMK04906BISQX/NOPB

Part No LMK04906BISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK JITTER CLNR/MULT 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features IC 2.6GHz 1 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04906
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923408-LMK04906BISQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04906BISQX/NOPB CAD Model

Description

The LMK04906BISQX/NOPB is a highly versatile, low-noise clock generator from Texas Instruments designed to meet the stringent clocking requirements of high-performance digital systems. This precision device is capable of synthesizing high-quality clock signals with low jitter and phase noise, making it an ideal choice for applications in telecommunications, networking, data conversion, and industrial markets.

Key Features:

  • Multiple Outputs: The device features up to 14 user-configurable outputs that can be programmed for different frequencies and formats, providing flexibility for various system clocking needs.
  • Integrated PLLs: Equipped with two high-performance Phase-Locked Loops (PLLs), the LMK04906BISQX/NOPB ensures tight control over output frequency and phase alignment.
  • Low Phase Noise and Jitter: The device boasts excellent phase noise performance, resulting in low jitter clock outputs that are critical for high-speed data converters and communication systems.
  • Flexible Input Options: It accepts a wide range of input frequencies from various sources, including crystal oscillators, differential or single-ended clock signals, allowing for seamless integration into diverse system architectures.
  • Versatile Voltage Operation: The LMK04906BISQX/NOPB operates over a broad power supply range, supporting core voltages from 3.15V to 3.45V, which helps in power management and system optimization.
  • Programmable via Software: Configuration of the device is software-enabled, providing ease of use through a graphical user interface for quick setup and customization.
  • Robust Packaging: Offered in a compact, 64-pin WQFN package, the product is designed for space-constrained applications without compromising performance.

Applications:

The LMK04906BISQX/NOPB is ideal for driving the clock inputs of various devices, including ADCs, DACs, FPGA, and processors. It is widely used in systems requiring high clock accuracy and stability, such as wireless infrastructure, wired communications, test and measurement equipment, and high-speed data acquisition systems.

Quality and Reliability:

As a product of Texas Instruments, the LMK04906BISQX/NOPB is manufactured to high industry standards, ensuring reliability and performance consistency. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental and regulatory requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7562 $53.2686
7+ $14.5692 $101.9844
11+ $14.1139 $155.2529
15+ $13.6586 $204.8790
19+ $13.2033 $250.8627
26+ $11.8375 $307.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess