EN
  • EN
  • DE

LMK04826BISQE/NOPB

Part No LMK04826BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMK0482xB Ultra Low-Noise JESD204B Compliant Clock Jitter Cleaner with Dual Loop PLLs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.5GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201706-LMK04826BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04826
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK04826BISQE/NOPB CAD Model

Description

The LMK04826BISQE/NOPB is a high-performance, low-noise clock generator from Texas Instruments, designed to meet the stringent requirements of complex communication systems, data converters, and high-speed digital signal processing (DSP) applications. This device is part of the LMK04800 family, which is renowned for providing superior jitter cleaning and generation for applications that demand the highest clock precision and purity.

Key Features

  • Integrated Voltage Controlled Oscillator (VCO): The device includes a dual VCO with a frequency range of 2.37 GHz to 2.63 GHz, ensuring a wide range of frequency synthesis.
  • Jitter Cleaning and Distribution: It provides excellent jitter performance with multiple outputs to distribute the clock signal to various subsystems.
  • Programmable Inputs and Outputs: The LMK04826BISQE/NOPB features up to 14 programmable outputs which can be configured as LVPECL, LVDS, or LVCMOS, providing versatile interfacing options.
  • Flexible Configuration: It offers a highly flexible configuration with programmable dividers, delay adjust, and output format, allowing it to fit a wide range of applications.
  • Noise Floor: The device boasts an ultra-low noise floor, making it ideal for use in systems where signal integrity is paramount.

Applications

With its advanced features, the LMK04826BISQE/NOPB is well-suited for a variety of applications, including:

  • Wireless infrastructure (base stations, femtocells)
  • Wired communications (routers, switches, networking equipment)
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Medical imaging systems

Reliability and Packaging

The LMK04826BISQE/NOPB is offered in a 64-WQFN (9x9) package, ensuring a compact footprint for space-constrained applications. It is characterized for operation over the industrial temperature range of -40°C to 85°C, providing reliable performance in a variety of environmental conditions. The 'NOPB' suffix indicates that this product is offered in a lead-free (RoHS compliant) package, aligning with environmental standards and regulations.

Conclusion

In summary, the LMK04826BISQE/NOPB by Texas Instruments is a versatile, high-performance clock generator that delivers outstanding jitter performance, flexibility, and low-noise operation, making it an ideal choice for designers seeking to optimize their high-speed communication and processing systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4112 $68.8224
4+ $28.2348 $112.9392
6+ $27.3525 $164.1150
8+ $26.4701 $211.7608
10+ $25.5878 $255.8780
14+ $22.9408 $321.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess