EN
  • EN
  • DE
  • IT

LMK04808BISQ/NOPB

Part No LMK04808BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Jitter Cleaner
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.536GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-WQFN (9x9)
Win Source Part Number 1055389-LMK04808BISQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK04808BISQ/NOPB CAD Model

Description

Product Overview: Texas Instruments LMK04808BISQ/NOPB

The LMK04808BISQ/NOPB from Texas Instruments is a highly integrated, high-performance clock jitter cleaner and precision clock synthesizer that delivers exceptional clock conditioning and generation for demanding applications. This device is designed to provide ultra-low jitter and phase noise performance, which is crucial for high-speed communication systems, data converters, and various other applications where timing accuracy is paramount.

The LMK04808BISQ/NOPB features dual-loop architecture that allows for both wide-bandwidth and low-bandwidth loop filters, enabling optimization for jitter cleaning and holdover performance. This flexibility ensures that designers can tailor the device to meet the specific needs of their system, whether they prioritize low jitter or need robust holdover functionality during reference clock failure conditions.

This device supports a wide range of input frequencies, from 8 kHz to 1 GHz, and can generate multiple high-quality clock outputs with programmable frequencies up to 1.5 GHz. Its integrated Voltage Controlled Oscillator (VCO) and high-precision Phase-Locked Loops (PLLs) ensure that the output clocks are stable and accurate, making the LMK04808BISQ/NOPB an ideal choice for applications in wireless infrastructure, test and measurement, data acquisition, and aerospace and defense.

The LMK04808BISQ/NOPB also comes with advanced features such as hitless switching, holdover, and phase synchronization, which provide seamless transitions between clock sources and maintain clock continuity even in the event of input clock disruptions. Moreover, the device is programmable via a serial interface, allowing for easy integration into a wide range of systems.

Housed in a compact 64-pin WQFN package, the LMK04808BISQ/NOPB is designed for space-constrained applications and is characterized for operation over the industrial temperature range of -40°C to 85°C. With its combination of performance, flexibility, and reliability, the LMK04808BISQ/NOPB is an excellent choice for designers looking to enhance their system's clocking architecture.

You May Also Be Interested in

Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5128 $67.5384
7+ $18.4720 $129.3040
10+ $17.8948 $178.9480
13+ $17.3176 $225.1288
17+ $16.7403 $284.5851
23+ $15.0086 $345.1978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess