EN
  • EN
  • DE

LMK04806BISQX/NOPB

Part No LMK04806BISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201696-LMK04806BISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04806BISQX/NOPB CAD Model

Description

Product Overview: LMK04806BISQX/NOPB

The LMK04806BISQX/NOPB is a highly integrated, low-noise clock jitter cleaner and precision clock distributor from Texas Instruments. Designed to meet the stringent requirements of complex systems such as telecommunications, data communications, medical imaging, and industrial applications, this device offers an optimal solution for synchronizing clocks across several peripherals and platforms.

Key Features

  • Low Noise Jitter Cleaning: The LMK04806BISQX/NOPB features advanced PLLatinum™ technology to reduce system jitter, ensuring high-performance clocking for noise-sensitive applications.
  • Dual PLLs: Equipped with two PLLs, it can generate multiple high-quality clock signals, providing flexibility for various system requirements.
  • Frequency Flexibility: This device supports a wide range of input frequencies, from 8 kHz to 1.5 GHz, allowing it to cater to a diverse set of applications.
  • Programmable Outputs: It includes up to 14 programmable outputs, each capable of generating different clock frequencies, which can be tuned to meet specific design needs.
  • Integrated EEPROM: With an on-chip EEPROM, users can store custom configurations, enabling fast and easy device initialization during power-up.

Applications

  • Data Converters
  • Wireless Infrastructure
  • Networking Equipment
  • Test and Measurement Systems
  • Medical Imaging Devices

Quality and Reliability

The LMK04806BISQX/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The device is available in a compact, 48-pin WQFN package, making it suitable for space-constrained applications.

Environmental and Safety Compliance

As indicated by the "NOPB" (No Lead or Pb) in its part number, the LMK04806BISQX/NOPB is lead-free and RoHS compliant, aligning with environmental directives for electronic components.

With its robust feature set and adherence to environmental standards, the LMK04806BISQX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their system's clocking architecture while maintaining signal integrity and minimizing noise.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1250 $63.3750
6+ $17.3334 $104.0004
9+ $16.7917 $151.1253
13+ $16.2500 $211.2500
16+ $15.7084 $251.3344
22+ $14.0834 $309.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess