EN
  • EN
  • DE

LMK04806BISQE/NOPB

Part No LMK04806BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Jitter Cleaner
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.536GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-WQFN (9x9)
Win Source Part Number 1055387-LMK04806BISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK04806BISQE/NOPB CAD Model

Description

The LMK04806BISQE/NOPB from Texas Instruments is a highly integrated, high-performance device designed for clock generation and jitter cleaning applications. This precision device is part of TI's clocking solutions that provide ultra-low jitter, low phase noise clocking, which is essential for data converters, telecommunications, networking, and high-speed data acquisition systems.

Key Features

  • Ultra-Low RMS Jitter: The LMK04806BISQE/NOPB delivers industry-leading jitter performance, significantly improving signal integrity for sensitive applications.
  • Dual PLL Design: Incorporates a dual-loop PLLatinum™ architecture that enables better noise isolation and provides excellent power supply noise rejection, ensuring stable and clean clock outputs.
  • Flexible Clock Inputs: Supports a wide range of clock inputs including crystal, CML, LVPECL, LVDS, and LVCMOS for versatile integration into various system designs.
  • Integrated VCOs: Comes with two integrated Voltage Controlled Oscillators (VCOs) with a frequency range of 2.25 GHz to 2.65 GHz, reducing the need for external components.
  • Programmable Outputs: Offers up to 14 programmable outputs that can be configured as LVPECL, LVDS, or LVCMOS, providing flexibility for different output requirements.
  • EEPROM Configuration: Features an on-chip EEPROM that allows users to save and restore device configurations, simplifying the design and initialization process.
  • Power Management: Advanced power management features enable power-down functions for unused outputs and PLLs, optimizing power consumption for the application.

Applications

The LMK04806BISQE/NOPB is ideal for a variety of applications, including:

  • High-speed data converters
  • Wireless and wireline communications
  • Networking equipment
  • Test and measurement systems
  • Medical imaging and diagnostics
  • Video and broadcast equipment

With its exceptional performance and versatility, the LMK04806BISQE/NOPB is an excellent choice for designers seeking to enhance system performance by improving clock precision and reducing jitter in their applications.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1250 $63.3750
6+ $17.3334 $104.0004
9+ $16.7917 $151.1253
13+ $16.2500 $211.2500
16+ $15.7084 $251.3344
22+ $14.0834 $309.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess