EN
  • EN
  • DE

LMK04805BISQE/NOPB

Part No LMK04805BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner | IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Family Part Number LMK04805
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201691-LMK04805BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04805BISQE/NOPB CAD Model

Description

The LMK04805BISQE/NOPB is a high-performance clock jitter cleaner and precision clock conditioner produced by Texas Instruments, designed to enhance clock signals for demanding applications. This advanced device integrates a dual-loop architecture to clean up clock jitter and distribute up to 14 low-noise clock outputs with various output formats, making it a versatile solution suitable for telecommunications, data communications, medical imaging, and industrial equipment.

At the heart of the LMK04805BISQE/NOPB is its ability to provide superior jitter cleaning performance. The device features a Voltage Controlled Oscillator (VCO) that operates in the range of 2.37 GHz to 2.63 GHz, delivering a clean, stable output. The integrated Phase-Locked Loop (PLL) can lock to an external reference clock or generate an independent clock source, ensuring synchronization with the system clock or creation of an independent timing reference.

The LMK04805BISQE/NOPB supports multiple output formats including LVPECL, LVDS, and LVCMOS, enabling it to interface with a wide array of digital components. This flexibility is crucial for modern electronic systems that require various signal standards for different parts of the system. The device's programmable dividers allow for precise control over output frequency, which is essential for applications that demand exact timing specifications.

The product is available in a compact 64-VFQFN package, which saves board space and is ideal for densely packed PCBs. The LMK04805BISQE/NOPB operates over a wide temperature range, ensuring reliability and performance even in harsh environmental conditions. Furthermore, it is equipped with an EEPROM for self-configuration during power-up, simplifying system design and reducing startup time.

In summary, the LMK04805BISQE/NOPB from Texas Instruments stands out as an exceptional solution for applications requiring high-performance clock conditioning. Its dual-loop architecture, flexible output options, and compact size make it a go-to component for designers looking to improve signal integrity and system reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4984 $57.9936
9+ $11.8962 $107.0658
14+ $11.5244 $161.3416
18+ $11.1527 $200.7486
24+ $10.7809 $258.7416
32+ $9.6656 $309.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess