EN
  • EN
  • DE

LMK03328RHSTC8

Part No LMK03328RHSTC8
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48WQFN / Clock Generator IC 200MHz, 400MHz, 800MHz, 1GHz 1 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Bulk
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 200MHz, 400MHz, 800MHz, 1GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Standard Package 1 pcs
Win Source Part Number 1382508-LMK03328RHSTC8
Ultra Librarian 3D Model Ultra Librarian LMK03328RHSTC8 CAD Model

Description

The LMK03328RHSTC8 from Texas Instruments is a state-of-the-art network synchronizer clock designed for high-performance applications that require ultra-low jitter and precise timing. This device is particularly suitable for telecommunications, data communications, and networking infrastructure, as well as industrial and medical equipment that demand stringent clock synchronization.

Key Features

  • Ultra-Low Jitter: The LMK03328RHSTC8 provides exceptional jitter performance, with a typical RMS jitter of less than 100 femtoseconds, making it ideal for applications requiring high-precision clock signals.
  • Multiple Outputs: It features 8 differential or 16 single-ended configurable outputs, allowing for versatile clock distribution within complex systems.
  • Integrated EEPROM: The device includes an integrated EEPROM for storing user-defined configurations, which can be automatically loaded at power-up, simplifying the design and reducing the need for external components.
  • Flexible Input Clocks: It supports multiple input clock sources, including crystal, LVPECL, LVDS, CML, or LVCMOS, providing designers with flexibility in choosing the appropriate clock source for their application.
  • Programmable: The device is fully programmable through an I2C or SPI interface, enabling customization of the output frequencies and phase relationships to meet specific design requirements.
  • Power Supply: It operates from a single 3.3V supply, minimizing power requirements and simplifying power supply design.
  • Temperature Range: The LMK03328RHSTC8 is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

The versatile nature of the LMK03328RHSTC8 makes it an excellent choice for a wide range of applications, including:

  • Networking equipment such as switches, routers, and base stations
  • Data center infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging and diagnostics
  • Industrial automation and control systems

With its ultra-low jitter performance and high configurability, the LMK03328RHSTC8 is a highly reliable solution for synchronizing clocks in complex electronic systems, ensuring data integrity and system stability.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.6785 $53.6785
3+ $44.0439 $132.1317
4+ $42.6676 $170.6704
5+ $41.2912 $206.4560
7+ $39.9148 $279.4036
9+ $35.7857 $322.0713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,754 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess