EN
  • EN
  • DE

LMK03002ISQ/NOPB

Part No LMK03002ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PLL 48WQFN / Precision Clock Conditioner with Integrated VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 1.724GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779493-LMK03002ISQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03002
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK03002ISQ/NOPB CAD Model

Description

The LMK03002ISQ/NOPB is a highly integrated, low-noise clock jitter cleaner from Texas Instruments, designed to provide superior clock conditioning for communication, networking, and data acquisition systems. This advanced device combines a high-performance Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), offering designers a flexible solution for managing clock signals with precision and reliability.

Key Features

  • Low Noise PLL/VCO: The device incorporates a low-noise PLL with an integrated VCO, ensuring minimal jitter and phase noise, which is critical for high-speed digital systems.
  • Flexible Clock Management: It supports multiple clock outputs with various frequency options, providing flexibility for different system requirements.
  • Programmable Input and Output Frequencies: Users can program both input and output frequencies to suit specific application needs, thanks to the device's configurable dividers and multipliers.
  • Power Supply Noise Rejection: Excellent power supply noise rejection capabilities contribute to the stable operation of the clock output, even in noisy environments.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for various applications.

Applications

The LMK03002ISQ/NOPB is ideal for a range of applications that require high-quality clock signals. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • Test and measurement equipment
  • High-speed digital signal processing

Quality and Reliability

Texas Instruments' commitment to quality ensures that the LMK03002ISQ/NOPB meets the highest standards for reliability and performance. The device is available in a surface-mount package that is RoHS compliant and lead-free, catering to environmentally conscious design requirements.

Ordering Information

The LMK03002ISQ/NOPB is available for order from Texas Instruments and authorized distributors. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1392 $63.4176
6+ $17.3450 $104.0700
9+ $16.8029 $151.2261
13+ $16.2609 $211.3917
16+ $15.7189 $251.5024
22+ $14.0928 $310.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess