EN
  • EN
  • DE

LMK00306SQ/NOPB

Part No LMK00306SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:7 3.1GHZ 36WQFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1 GHz 36-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.1 GHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMK00306
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMK00306SQ/NOPBCT,296-LMK00306SQ/NOPBDKR,LMK00306SQ/NOPBCT-ND,LMK00306SQ/NOPBTR-ND,LMK00306SQNOPB,LMK00306SQ/NOPBCT,LMK00306SQ/NOPBDKR,LMK00306SQ/NOPBDKR-ND,296-LMK00306SQ/NOPBTR,LMK00306SQ/NOPBTR
Standard Package 1,000
Win Source Part Number 1321450-LMK00306SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK00306SQ/NOPB CAD Model

Description

Product Overview: Texas Instruments LMK00306SQ/NOPB

The LMK00306SQ/NOPB is a high-performance, low-skew, 6-output differential buffer that delivers exceptional signal integrity for demanding applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to meet the needs of engineers requiring precise clock distribution for high-speed digital systems.

Key Features

  • Multiple Outputs: The device features six low-skew, 1-to-6 differential outputs capable of handling clock signals with frequencies up to 3.2 GHz or data signals up to 2.5 Gbps.
  • Format Flexibility: It supports various differential signaling standards, including LVPECL, LVDS, HCSL, and CML, offering versatility for different design requirements.
  • Low Jitter: The LMK00306SQ/NOPB boasts excellent jitter performance, which is crucial for maintaining signal integrity in high-speed communication and processing applications.
  • Supply Voltage: It operates over a wide supply voltage range of 2.375V to 3.465V, allowing for flexibility in different system power schemes.
  • Power-Down Mode: A power-down feature helps in reducing power consumption when the device is not in active use, contributing to energy-efficient designs.
  • Pin Compatibility: The device's pin-compatible footprint enables easy upgrades from other clock buffers in the same family, simplifying design modifications and migrations.
  • Robust Packaging: Housed in a compact 40-pin WQFN package, the LMK00306SQ/NOPB is designed for space-constrained applications without compromising performance.

Applications

The LMK00306SQ/NOPB is an ideal solution for a wide range of applications that require precise timing and signal distribution. It is commonly used in:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-performance computing and data centers
  • Test and measurement equipment
  • Storage systems

With its advanced features and Texas Instruments' commitment to quality, the LMK00306SQ/NOPB clock buffer is a reliable choice for engineers looking to optimize their high-speed digital designs for performance and power efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2307 $54.6921
7+ $14.9585 $104.7095
11+ $14.4911 $159.4021
15+ $14.0236 $210.3540
19+ $13.5562 $257.5678
25+ $12.1538 $303.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,675 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess