EN
  • EN
  • DE

LMK00105SQ/NOPB

Part No LMK00105SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Ultra-Low Jitter LVCMOS Fanout Buffer and Level Translator | IC CLK BUFFER 2:5 200MHZ 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Fanout Buffer (Distribution), Multiplexer, Translator
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVCMOS
Frequency - Max 200MHz
Supply Voltage (V) 2.375V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LMK00105
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201633-LMK00105SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00105SQ/NOPB CAD Model

Description

The LMK00105SQ/NOPB is a state-of-the-art, low-noise, high-performance clock buffer from Texas Instruments. Designed to deliver exceptional jitter and phase noise performance, this device is an ideal solution for demanding applications that require precise clock distribution and signal integrity.

Key Features

  • Low Skew: The LMK00105SQ/NOPB offers ultra-low additive jitter, typically at 50 fs RMS, which minimizes timing errors and ensures reliable operation of high-speed digital circuits.
  • Multiple Outputs: Equipped with 5 LVCMOS outputs, this device can drive multiple loads while maintaining signal integrity, making it suitable for complex systems that require synchronized clocking.
  • Wide Frequency Range: It supports a wide frequency range, accommodating various input clock frequencies and allowing for versatile use in different applications.
  • Supply Voltage: The device operates on a supply voltage of 2.5V or 3.3V, providing flexibility in power supply design and compatibility with various logic levels.
  • Power-Down Feature: A power-down feature is available to reduce power consumption when the device is not in use, contributing to energy-efficient designs.

Applications

The LMK00105SQ/NOPB is well-suited for a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communications and telecommunication infrastructure
  • High-performance computing and data servers
  • Test and measurement equipment
  • Medical imaging systems and diagnostics

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The LMK00105SQ/NOPB is no exception and is available in a surface-mount package that is RoHS compliant and designed for optimal thermal performance. With its robust design and proven manufacturing process, this clock buffer is engineered to meet the stringent demands of industrial and commercial applications.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4452 $52.1164
17+ $6.1089 $103.8513
26+ $5.9180 $153.8680
35+ $5.7271 $200.4485
46+ $5.5362 $254.6652
61+ $4.9635 $302.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess