The M395T2953EZ4-CE65 is a 1GB DDR2 ECC Registered DIMM memory module manufactured by Samsung. It is designed for use in servers and workstations that require high reliability and data integrity.
Applications
- Servers
- Workstations
- High-performance computing
- Data Centers
Features
- 1GB Capacity
- DDR2 Technology
- ECC Registered (Error-Correcting Code)
- 667MHz (PC2-5300)
- 240-Pin DIMM
- Operating Voltage: 1.8V
Benefits
- Improved data integrity and system stability through ECC, which detects and corrects single-bit memory errors.
- Increased reliability for critical applications due to the registered design, reducing the electrical load on the memory controller.
- Enhanced performance in memory-intensive applications because of the high bandwidth of DDR2.
- Reduced downtime and data corruption risks.
- Compatibility with a range of server and workstation motherboards supporting DDR2 ECC Registered memory.
Additional Details
This module operates at 1.8V. The ECC (Error Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, critical for server environments. The registered design further enhances reliability by reducing the electrical load on the memory controller.